DSF/PREN 50378-3-2
Passive Components to be used in optical fibre communication systems - Product specifications -- Part 3-2: Type 4 / 8 channel CWDM Module terminated on IEC 60793-2-50 Category B1.1 and B1.3 single mode fibre
pending
| Organization: | DS |
| Publication Date: | 24 July 2006 |
| Status: | pending |
| Page Count: | 22 |
Document History
September 13, 2007
Passive components to be used in optical fibre communication systems – Product specifications – Part 3-2: Type 4 / 8 channel CWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 4 and or 8 channel CWDM module has to fulfil...
DSF/PREN 50378-3-2
July 24, 2006
Passive Components to be used in optical fibre communication systems - Product specifications -- Part 3-2: Type 4 / 8 channel CWDM Module terminated on IEC 60793-2-50 Category B1.1 and B1.3 single mode fibre
A description is not available for this item.