FORD WSS-M4D822-A3

POLYAMIDE 6 (PA6), HEAT STABILIZED 20% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 March 2006
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a UV and heat stabilzed 20% glass fiber and mineral reinforced polyamide 6 molding compound.

Document History

June 20, 2012
POLYAMIDE 6 (PA6), HEAT STABILIZED 20% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a UV and heat stabilzed 20% glass fiber and mineral reinforced polyamide 6 molding compound.
FORD WSS-M4D822-A3
March 31, 2006
POLYAMIDE 6 (PA6), HEAT STABILIZED 20% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a UV and heat stabilzed 20% glass fiber and mineral reinforced polyamide 6 molding compound.
December 17, 1997
POLYAMIDE 6 (PA6), HEAT STABILIZED 20 % GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a UV and heat stabilzed 20 % glass fiber and mineral reinforced polyamide 6 molding compound.

References

Advertisement