DS/EN 1186-6

Materials and articles in contact with foodstuffs – Plastics – Part 6: Test methods for overall migration into olive oil using a pouch

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2002
Status: active
Page Count: 35
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This part of the standard specifies test methods for the determination of the overall migration into fatty food simulants from one surface only of plastics in the form of film and sheet, which is intended to come into contact with foodstuffs, by forming the plastics film or sheet into standard pouches and exposing them by filling them at temperatures above 20° C and up to, but not including, 100° C for selected times.

Document History

DS/EN 1186-6
July 8, 2002
Materials and articles in contact with foodstuffs – Plastics – Part 6: Test methods for overall migration into olive oil using a pouch
This part of the standard specifies test methods for the determination of the overall migration into fatty food simulants from one surface only of plastics in the form of film and sheet, which is...

References

Advertisement