DLA - SMD-5962-86865 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 October 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS10 Triple, three-input positive NAND gates

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range- - - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature- - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - - - - - 12.1 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC =+125°C - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C - - - - - - - - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 10, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 2, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 11, 2013
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 3, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 24, 1995
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86865 REV B
October 5, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 7, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
A description is not available for this item.
August 17, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, NAND GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement