DS/ETS 300479-2
Network Aspects (NA) - Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM) - Protocol specification at the Network Node Interface (NNI) - Part 2: Connectionless Network Interface Protocol (CLNIP) Protocol Implementation Conformance Statement (PICS) proforma specification
active, Most Current
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | active |
| ICS Code (Data communication networks): | 33.040.40 |
scope:
This second part of ETS 300 479 provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Interface Protocol (CLNIP) defined in the first part of ETS 300 479-1 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
Document History
DS/ETS 300479-2
May 28, 1998
Network Aspects (NA) - Connectionless Broadband Data Service (CBDS) over Asynchronous Transfer Mode (ATM) - Protocol specification at the Network Node Interface (NNI) - Part 2: Connectionless Network Interface Protocol (CLNIP) Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of ETS 300 479 provides the Implementation Conformance Statement (ICS) proforma for the Connectionless Network Interface Protocol (CLNIP) defined in the first part of ETS 300 479-1...