SN - NS-EN 1975:1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
inactive, Most Current
| Organization: | SN |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| ICS Code (Sewage water): | 13.060.30 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
NS-EN 1975:1999
November 10, 1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
A description is not available for this item.