DS/EN 301839-2 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio equipment in the frequency range 402 MHz to 405 MHz for Ultra Low Power Active Medical Implants and Accessories; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 15 October 2002 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document applies to Ultra Low Power-Active Medical Implants (ULP-AMI) and accessories as described in Directive 90/385/EEC [4], operating in a Medical Implant Communications System (MICS) in the frequency band 402 MHz to 405 MHz. NOTE 1: The present document applies to operation in the band 402 MHz to 405 MHz only; devices that can also operate in spectrum outside this band should also meet any applicable requirements for operation in such bands. The present document is intended to cover the provisions of Directive 1999/5/EC [1] (R&TTE Directive) article 3.2, which states that " .. radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference".
Document History