NPFC - MIL-PRF-19500/385

SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 12 August 1997
Status: inactive
Page Count: 13
scope:

This specification covers the performance requirements for N-channel, depletion-mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

See figure 1 (TO-18).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

TC = +25°C, unless otherwise specified.

Document History

February 14, 2020
TRANSISTOR, JUNCTION FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, SILICON, DEVICE TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, AND JANS
Scope. This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET (Junction Field Effect transistor). Four levels of product assurance are provided for each...
August 27, 2019
TRANSISTOR, JUNCTION FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, SILICON, DEVICE TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, AND JANS
Scope. This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET (Junction Field Effect transistor). Four levels of product assurance are provided for each...
June 2, 2015
TRANSISTOR, JUNCTION FIELD EFFECT, N-CHANNEL, SILICON, DEVICE TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET (Junction Field Effect transistor). Four levels of product assurance are provided for each device...
June 17, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N4856 THROUGH 2N4861, 2N4856UB THROUGH 2N4861UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
March 10, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N4856 THROUGH 2N4861, 2N4856UB THROUGH 2N4861UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
August 21, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N4856 THROUGH 2N4861, 2N4856UB THROUGH 2N4861UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
October 9, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N4856 THROUGH 2N4861, 2N4856UB THROUGH 2N4861UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
August 29, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N4856 THROUGH 2N4861, 2N4856UB THROUGH 2N4861UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
October 22, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, JANS, AND UB
A description is not available for this item.
November 28, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, JANS, AND UB
A description is not available for this item.
April 12, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, JANS, AND UB
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Five levels of product assurance are provided for each device type as specified in...
July 19, 2000
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
June 21, 1998
SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX JANTXV, AND JANS
A description is not available for this item.
MIL-PRF-19500/385
August 12, 1997
SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, JAN, JANTX JANTXV, AND JANS
This specification covers the performance requirements for N-channel, depletion-mode, silicon J-FET transistors. Four levels of product assurance are provided for each device type as specified in...
July 2, 1992
SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N4856 THROUGH 2N4861 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
October 17, 1990
SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
November 14, 1986
SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
April 24, 1985
SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for N-channel, depletion-mode, silicon J-FET transistors for use in chopper and analog gate circuit applications. Four levels of product assurance...
March 22, 1977
SEMICONDUCTOR DEVICE; FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, AND TX2N4856 THROUGH TX2N4861
A description is not available for this item.
January 6, 1977
SEMICONDUCTOR DEVICE; FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, AND TX2N4856 THROUGH TX2N4861
A description is not available for this item.
February 11, 1975
SEMICONDUCTOR DEVICE; FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, AND TX2N4856 THROUGH TX2N4861
A description is not available for this item.
July 14, 1967
SEMICONDUCTOR DEVICE; FIELD-EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N4856 THROUGH 2N4861, AND TX2N4856 THROUGH TX2N4861
A description is not available for this item.

References

Advertisement