IEC 60169-22

Radio-Frequency Connectors Part 22: R.F. Two-Pole Bayonet Coupled Connectors for Use with Shielded Balanced Cables Having Twin Inner Conductors (Type BNO)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1985
Status: active
Page Count: 26
ICS Code (RF connectors): 33.120.30
scope:

This standard specifies r.f. unmatched two-pole connectors for use with a variety of balanced shielded cables having twin inner conductors which normally have a characteristic impedance ranging from 75 R to 130 R. The standard provides mating face and panel fixing dimensions, ratings, information on climatic category, gauging and type approval tests.

These connectors are for low power, quick connectldisconnect applications using a bayonet coupling mechanism and are commonly known as Type BNO.

The standard is such that use can be made of some standardized BNC connector parts.

Document History

IEC 60169-22
January 1, 1985
Radio-Frequency Connectors Part 22: R.F. Two-Pole Bayonet Coupled Connectors for Use with Shielded Balanced Cables Having Twin Inner Conductors (Type BNO)
This standard specifies r.f. unmatched two-pole connectors for use with a variety of balanced shielded cables having twin inner conductors which normally have a characteristic impedance ranging from...

References

Advertisement