IEC 61643-321

Components for Low-Voltage Surge Protective Devices - Part 321: Specification for Avalanche Breakdown Diode (ABD)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2001
Status: active
Page Count: 40
ICS Code (Diodes): 31.080.10
scope:

This part of IEC 61643 is applicable to avalanche breakdown diodes (ABDs) which represent one type of surge protective device component (hereinafter referred to as SPDC) used in the design and construction of surge protective devices connected to low-voltage power distribution systems, transmission, and signalling networks. Test specifications in this standard are for single ABDs consisting of two terminals. However, multiple ABDs may be assembled within a single package defined as a diode array. Each diode within the array can be tested to this specification.

This standard contains a series of test criteria for determining the electrical characteristics of the ABD. From the standard test methods described herein, the performance characteristics and ratings of the ABD can be verified or established for specific packaged designs.

Document History

IEC 61643-321
December 1, 2001
Components for Low-Voltage Surge Protective Devices - Part 321: Specification for Avalanche Breakdown Diode (ABD)
This part of IEC 61643 is applicable to avalanche breakdown diodes (ABDs) which represent one type of surge protective device component (hereinafter referred to as SPDC) used in the design and...

References

Advertisement