DS/EN 300289 V1.2.1
Access and Terminals (AT); 64 kbit/s digital unrestricted leased line with octet integrity (D64U); Connection characteristics
| Organization: | DS |
| Publication Date: | 14 November 2001 |
| Status: | active |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
scope:
The present document specifies the technical requirements and test principles for the connection characteristics of ONP 64 kbit/s digital unrestricted leased lines with octet integrity. The leased line provides access to the full digital bit rate of 64 kbit/s, with network timing for both directions of the transmission, with no restrictions on the binary content. A connection is presented via interfaces at Network Termination Points (NTP) and includes any equipment that may provide the NTP. Signals between terminal equipments are subject to impairments during their transfer over the connection. The limits to these impairments are stated in the present document, and these limits apply only where the terminal output signals are synchronous with the output of the leased line. Together with the companion standard, EN 300 288 [2] defining the network interface presentation, the present document describes the service offered.
Document History