SNZ - AS/NZS IEC 61935.1

Testing of balanced communication cabling in accordance with ISO/IEC 11801 Part 1: Installed cabling

inactive
Organization: SNZ
Publication Date: 11 October 2006
Status: inactive
Page Count: 80

Document History

September 7, 2012
Specification for the testing of balanced and coaxial information technology cabling Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
AS/NZS IEC 61935.1
October 11, 2006
Testing of balanced communication cabling in accordance with ISO/IEC 11801 Part 1: Installed cabling
A description is not available for this item.

References

Advertisement