NPFC - MIL-M-38510/134

MICROCIRCUITS, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH 3-STATE BUFFERED 10 BIT OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 6 May 1985
Status: inactive
Page Count: 36
scope:

This specification covers the detail requirements for monolithic 10-bit successive approximation A/D converters with 3-state buffered outputs. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit Input voltage range 01 A/D Converter, 10 Bit 0 V to + 10 V unipolar −5 V to + 5 V bipolar

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) V D-6 (18 lead, ¼" × 15/16") dual-in-line package

Negative supply voltage (VEE) to digital return- - - - - −16.5 V dc Positive supply voltage (VCC) to digital return- - - - - +7 V dc Analog input voltage to analog return- - - - - - - - - - ±15 V dc Digital input voltage to digital return- - - - - - - - - 0 V to VCC Digital output voltage to digital return- - - - - - - - - 0 V to VCC Analog return to digital return- - - - - - - - - - - - - ±1 V Power dissipation- - - - - - - - - - - - - - - - - - - - 800 mW Lead temperature (Soldering, 60 seconds)- - - - - - - - - 300°C Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C

Positive supply voltage range- - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Negative supply voltage range- - - - - - - - - - - - - - −13.5 V dc to 16.0 V dc Case operating temperature range- - - - - - - - - - - - −55°C to +125°C Minimum high-level input voltage- - - - - - - - - - - - 2.0 V Maximum low-level input voltage- - - - - - - - - - - - - 0.8 V

Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJC --------------------------------------------------------------------------------- 18 lead Dual-in-line V 800 mW at TA = 125°C 40°C/W 120°C/W

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing design application equipment.

Document History

MICROCIRCUITS, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH 3-STATE BUFFERED 10 BIT OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH 3-STATE BUFFERED 10 BIT OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 9, 1987
MICROCIRCUITS, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH 3-STATE BUFFERED 10 BIT OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/134
May 6, 1985
MICROCIRCUITS, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH 3-STATE BUFFERED 10 BIT OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic 10-bit successive approximation A/D converters with 3-state buffered outputs. Two product assurance classes and a choice of case...

References

Advertisement