DS/EN 13411-2

Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings

inactive
Organization: DS
Publication Date: 12 June 2001
Status: inactive
Page Count: 10
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This standard specifies minimum requirements for splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to ensure that the spliced eye is strong enough to withstand a force of at least 80% of the minimum breaking load of the rope.

Document History

November 19, 2008
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
This standard specifies minimum requirements for the splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to...
DS/EN 13411-2
June 12, 2001
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
This standard specifies minimum requirements for splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to ensure...
Terminations for steel wire ropes - Safety - Part 2: Splicing of eyes for wire rope slings
This standard specifies minimum requirements for splicing of eye terminations for six or eight strand steel wire ropes of up to 60 mm diameter complying with prEN 12385-4 used for slings to ensure...
Advertisement