DLA - SMD-5962-89532 REV B

MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 March 1992
Status: inactive
Page Count: 39
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 88C681, 2692 Dual asynchronous receiver/transmitter (DUART) 02 88C681, 2692 Dual asynchronous receiver/transmitter (DUART) with 7-bit input and 8-bit output ports 03 68C681 Dual asynchronous receiver/transmitter (DUART)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package U C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package Y See figure 1 (52-lead, 1.330" × .660" × .100"), flat package

Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 1 W Lead temperature (soldering, 5 seconds)- - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC): Cases X, Q, U - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y- - - - - - - - - - - - - - - - - - - - - - - 20°C/W

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH): Logic inputs - - - - - - - - - - - - - - - - - - - 2.0 V dc X1/CLK input- - - - - - - - - - - - - - - - - - - - 4.0 V dc Low level input voltage (logic inputs)(VIL)- - - - - - - 0.8 V dc Maximum high level output current (IOH)- - - - - - - - - −400 µA Maximum low level output current (IOL) - - - - - - - - - 2.4 mA Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 5, 2019
MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 15, 2012
MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 8, 2006
MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89532 REV B
March 16, 1992
MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 8, 1990
MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON
A description is not available for this item.
April 4, 1989
MICROCIRCUIT, DIGITAL, CMOS, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement