DS/CWA 14050-34

Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 34: XFS MIB Device Specific Definitions - Check Reader/Scanner Device Class

inactive
Organization: DS
Publication Date: 4 June 2004
Status: inactive
Page Count: 18
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsCHK sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsCHK version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsCHK (5) · xfsCHKV1 (1) The xfsCHKV1 sub-tree contains the following variables: · xfsCHKInstances(1) is the number of managed services for the CHK class installed on the XFS subsystem. It is a 32 bit numerical field. · xfsCHKStatusTable(2) identifies the table for the CHK variables. · xfsCHKSubDeviceTable(3) not applicable to the CHK device. · XfsCHKErrorTable(4) identifies the table for the CHK error counters. · xfsCHKResetTable(5) identifies the table for the CHK reset variable. The XFS MIB Architecture and SNMP Extensions Programmer s Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsCHKV1 sub-tree.

Document History

July 26, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 34: XFS MIB Device Specific Definitions - Check Reader/Scanner Device Class MIB 1.1 V5
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCHK sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
DS/CWA 14050-34
June 4, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 34: XFS MIB Device Specific Definitions - Check Reader/Scanner Device Class
This document provides the device specific MIB definition (Management Information Base) variables for the xfsCHK sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement