ASME B16.42

Ductile Iron Pipe Flanges and Flanged Fittings Classes 150 and 300

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1987
Status: inactive
Page Count: 32

Document History

January 1, 2021
Ductile Iron Pipe Flanges and Flanged Fittings Classes 150 and 300
This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure–temperature ratings (b)...
December 19, 2016
Ductile Iron Pipe Flanges and Flanged Fittings Classes 150 and 300
This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure–temperature ratings (b)...
November 28, 2011
Ductile Iron Pipe Flanges and Flanged Fittings Classes 150 and 300
This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure–temperature ratings (b)...
January 1, 1998
Ductile Iron Pipe Flanges and Flanged Fittings Classes 150 and 300
General This Standard covers minimum requirements for Class 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature ratings...
ASME B16.42
January 1, 1987
Ductile Iron Pipe Flanges and Flanged Fittings Classes 150 and 300
A description is not available for this item.
November 9, 1979
DUCTILE IRON PIPE FLANGES AND FLANGED FITTINGS CLASS 150 AND 300
A description is not available for this item.

References

Advertisement