IEC CISPR 11
Industrial, scientific and medical (ISM) radio-frequency equipment – Electromagnetic disturbance characteristics – Limits and methods of measurement Amendment 2
| Organization: | IEC |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 102 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Emission): | 33.100.10 |
scope:
Scope and object
The limits and methods of measurement laid down in this International Standard apply to industrial, scientific and medical (ISM) equipment as defined in Clause 2, and to electrodischarge machining (EDM) and arc welding equipment.
NOTE The limits have been determined on a probabilistic basis taking into account the likelihood of interference. In cases of interference, additional provisions may be required.
Procedures are given for the measurement of radio-frequency disturbances and limits are laid down within the frequency range 9 kHz to 400 GHz.
Requirements for ISM lighting apparatus and UV irradiators operating at frequencies within the ISM frequency bands defined by the ITU Radio Regulations are contained in this standard.
Requirements for other types of lighting apparatus are covered in CISPR 15.
Document History