BSI - BS EN 50075
Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 20 December 1991 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
December 20, 1991
Specification for Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes
Applies to plugs without earthing contacts. For indoor use as they have no special protection against ingress of water.
BS EN 50075
December 20, 1991
Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes
A description is not available for this item.