DS/ETS 300589

European digital cellular telecommunications system (Phase 2) - Signalling transport mechanism specification for the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface - (GSM 08.06)

active, Most Current
Organization: DS
Publication Date: 14 February 1996
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

This Technical Specification is divided into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable transfer of signalling messages. Chapters 1-4 of this Technical Specification deals with the subset of the MTP that can be used between an BSS and an MSC, which is compatible with a full MTP.

Document History

DS/ETS 300589
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Signalling transport mechanism specification for the Base Station System - Mobile-services Switching Centre (BSS - MSC) interface - (GSM 08.06)
This Technical Specification is divided into two parts, Chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable transfer of...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Signalling transport mechanism specification for the Base Station System - Mobile-services Switching Centre (BSS-MSC) interface (GSM 08.06)
This Technical Specification is split into two parts, chapters 1-4 dealing with the MTP and chapters 5-7 dealing with the SCCP and its use. The MTP provides a mechanism giving reliable transfer of...
Advertisement