DLA - SMD-5962-87724

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 October 1987
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC193 Counter, binary, up/down, 4-bit synchronous with asynchronous reset

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - −65°C to + l50°C Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases E and 2 - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 0 to 400 ns

Minimum setup time, data to load: TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 110 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 22 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 19 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 165 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 33 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 28 ns Minimum hold time, data to load: TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 5 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 5 ns Minimum clear/load pulse width (tW): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 260 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 52 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 45 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 390 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 78 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 68 ns Minimum count up/down pulse width (tW): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 125 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 25 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 21 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 190 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 38 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 32 ns Minimum recovery time, Clear to clock (tREC): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 110 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 22 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 19 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 140 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 28 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 24 ns Maximum frequency, count up/down (fMAX): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 3 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 18 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 20 MHz TC= −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 2 MHz VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 11 MHz VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 12 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 5, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 27, 2014
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 15, 2008
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 25, 2002
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON
A description is not available for this item.
August 22, 2000
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-87724
October 22, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 4-BIT SYNCHRONOUS BINARY UP/DOWN COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement