DLA - SMD-5962-89464 REV A

MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 July 1992
Status: inactive
Page Count: 31
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68030-16 32-bit enhanced microprocessor 02 68130-20 32-bit enhanced microprocessor 03 68030-25 32-bit enhanced microprocessor 04 68030-33 32-bit enhanced microprocessor

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-AE (128-pin, 1.3813" × 1.380" × .345"), pin grid array package Y See figure 1 (132-pin, 0.960" × 0.960" × .135"), leaded chip carrier package

Supply voltage range (VCC) - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Input voltage range (VIN)- - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C Maximum power dissipation (PD): −55°C - - - - - - - - - - - - - - - - - - - - - - - - - - 2.5 w +125°C- - - - - - - - - - - - - - - - - - - - - - - - - - 1.5 W Lead temperature (soldering, 5 seconds) - - - - - - - - - - +270°C Junction temperature (JT) 1/ - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - - 3°C/W

Supply voltage range (VCC)- - - - - - - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High Level input voltage range, excluding clock pin (VIH) - - - - - - - - - - 2.0 V dc to VCC Clock pin range (VIH) - - - - - - - - - - - - - - - - - - - - - - - - - - - 3.0 V dc to VCC Low level input voltage range (VIL) - - - - - - - - - - - - - - - - - - - - - 0.0 to 0.8 V dc Minimum high level output voltage (VOH) - - - - - - - - - - - - - - - - - - - 2.4 V dc Maximum low level output voltage (VOL) - - - - - - - - - - - - - - - - - - - 0.5 V dc Case operating temperature range - - - - - - - - - - - - - - - - - - - - - - −55°C to +125°C Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 12.5 to 16.0 MHz Device type 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 12.5 to 20.0 MHz Device type 03 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 12.5 to 25.0 MHz Device type 04 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 20.0 to 33.3 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 29, 1994
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89464 REV A
July 9, 1992
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 10, 1991
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement