FORD - WSB-M4D678-A
POLYAMIDE (PA) 66, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 11 November 2005 |
| Status: | active |
| Page Count: | 10 |
scope:
The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
Document History
WSB-M4D678-A
November 11, 2005
POLYAMIDE (PA) 66, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
November 8, 2000
POLYAMIDE (PA) 66, 40% LONG GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
October 27, 1989
POLYAMIDE (PA) 66, 40% LONG GLASS FIBER REINFORCED
1. SCOPE The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).