DS/EN ISO 15526-1
Plastics - Polyketone (PK) moulding and extrusion materials - Part 1: Designation system and basis for specifications
inactive, Most Current
| Organization: | DS |
| Publication Date: | 11 August 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of EN ISO 15526 establishes a system of designation for PK thermoplastic material which may be used as the basis for specifications. PK polymer chains are built up from regularly alternating olefinic units and keto groups. The olefinic units may be essentially all ethylene, or they may be, e.g., randomly distributed ethylene and propylene, butene or hexene.
Document History
DS/EN ISO 15526-1
August 11, 2004
Plastics - Polyketone (PK) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of EN ISO 15526 establishes a system of designation for PK thermoplastic material which may be used as the basis for specifications. PK polymer chains are built up from regularly...