DLA - DESC-DWG-79010 REV D

MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE

inactive, Most Current
Organization: DLA
Publication Date: 28 October 1985
Status: inactive
Page Count: 18
scope:

This drawing describes the requirements for monolithic silicon, N-channel, 8-bit microprocessor microcircuit. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 8085A 8-bit, N-channel, fixed instruction microprocessor

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 9/16″ × 2 1/16″, dual-in-line package)

Supply voltage range - - - - - - - - - - - - - - −0.5 V to +7.0 V Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD)- - - - - - - - - 1.5 W Lead temperature (soldering 5 seconds) - - - - - 270°C Junction temperature (TJ)- - - - - - - - - - - - 150°C Thermal resistance, junction to case (θJC) - - - See MIL-M-38510 appendix C

Supply voltage: VCC- - - - - - - - - - - - - - - - - - - - - - 5.0 V ±10% VSS- - - - - - - - - - - - - - - - - - - - - - 0 V Minimum high level input voltage (logic inputs)- 2.2 V Maximum low level input voltage (logic inputs) - 0.8 V Minimum high level output voltage- - - - - - - - 2.4 V Maximum low level output voltage - - - - - - - - 0.45 V Frequency of operation - - - - - - - - - - - - - 0.5 MHz to 3.0 MHz Case operating temperature range - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-79010 REV D
October 28, 1985
MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE
This drawing describes the requirements for monolithic silicon, N-channel, 8-bit microprocessor microcircuit. This drawing provides for a level of microcircuit quality and reliability assurance for...
November 30, 1982
MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE
A description is not available for this item.
February 24, 1982
MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE
A description is not available for this item.
August 22, 1980
MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE
A description is not available for this item.
Advertisement