NPFC - A-A-59440/1
COCKS, DRAIN, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 P.S.I., BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 23 May 2005 |
| Status: | inactive |
| Page Count: | 9 |
Document History
July 2, 2020
COCK-VALVE, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 PSI, BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS
The complete requirements for procuring the cock-valve, center drain, internal seat or external seat, 150 psi, brass, non-flammable liquid or gas, NPTF-1 threads described herein shall consist of...
December 6, 2018
COCK-VALVE, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 PSI, BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS
The complete requirements for procuring the cock-valve, center drain, internal seat or external seat, 150 psi, brass, non-flammable liquid or gas, NPTF-1 threads described herein shall consist of...
May 21, 2012
COCK-VALVE, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 PSI, BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS
A description is not available for this item.
A-A-59440/1
May 23, 2005
COCKS, DRAIN, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 P.S.I., BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS
A description is not available for this item.
August 13, 1999
COCKS, DRAIN, CENTER DRAIN, INTERNAL SEAT OR EXTERNAL SEAT, 150 P.S.I., BRASS, NON-FLAMMABLE LIQUID OR GAS, NPTF-1 THREADS
This commercial item description specification sheet covers the requirements for cocks, drain, center drain, 150 PSIG in nominal sizes of ⅛ inch through 1 inch NPTF.