DS/EN 1597-3
Welding consumables - Test methods - Part 3: Testing of positional capability of welding consumables in a fillet weld
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies the preparation of the test piece and the evaluation of the test results. The purpose of this standard is to test positional capability of covered electrodes and tubular cored electrode. Fillet welds can be made in horizontal, vertical up, vertical down and overhead position, as applicable. This standard is applicable to consumables for arc welding of steel.
Document History
DS/EN 1597-3
October 22, 1997
Welding consumables - Test methods - Part 3: Testing of positional capability of welding consumables in a fillet weld
This standard specifies the preparation of the test piece and the evaluation of the test results. The purpose of this standard is to test positional capability of covered electrodes and tubular cored...