DS/EN 301907 V1.1.1
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Call transfer supplementary service
| Organization: | DS |
| Publication Date: | 16 January 2006 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the signalling protocol interworking for call transfer supplementary services between a Private Integrated Services Network (PISN) and a packet-based private telecommunications network based on the Internet Protocol (IP). It is further assumed that the protocol for the PISN part is that defined for the Q reference point (QSIG) and that the protocols for the IP-based network are based on ITU-T Recommendation H.323.
Document History