FORD WSS-M4D823-A2

POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 22 May 2006
Status: active
Page Count: 5
scope:

The material defined by this specification is a heat stabilized 25% glass fiber and 15% mineral reinforced polyamide 66 molding compound.

Document History

FORD WSS-M4D823-A2
May 22, 2006
POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 25% glass fiber and 15% mineral reinforced polyamide 66 molding compound.

References

Advertisement