DS/ISO/IEC 13421
Information technology - Data interchange on 12,7 mm 48-track magnetic tape cartridges - DLT 1 format
| Organization: | DS |
| Publication Date: | 24 October 1995 |
| Status: | inactive |
| ICS Code (Cassettes and cartridges for magnetic tapes): | 35.220.23 |
scope:
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 48-track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals, a format - called Digital Linear Tape (DLT 1) - and a recording method. Together with a labelling standard, e.g. ISO 1001, it allows full data interchange by means of such magnetic tape cartridges.
Document History