IEC 60749-33

Semiconductor devices - Mechanical and climatic test methods - Part 33: Accelerated moisture resistance - Unbiased autoclave

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2004
Status: active
Page Count: 26
ICS Code (Semiconductor devices): 31.080
scope:

Scope and object

The unbiased autoclave test is performed to evaluate the moisture resistance integrity of nonhermetic packaged solid-state devices using moisture condensing or moisture saturated steam environments. It is a highly accelerated test which employs conditions of pressure, humidity and temperature under condensing conditions to accelerate moisture penetration through the external protective material (encapsulant or seal) or along the interface between the external protective material and the metallic conductors passing through it. This test is used to identify failure mechanisms internal to the package and is destructive.

Document History

IEC 60749-33
March 1, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 33: Accelerated moisture resistance - Unbiased autoclave
Scope and object The unbiased autoclave test is performed to evaluate the moisture resistance integrity of nonhermetic packaged solid-state devices using moisture condensing or moisture saturated...

References

Advertisement