DS/EN 300127 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Radiated emission testing of physically large telecommunication systems

active, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the technical requirements for the radiated emission measurement procedure for physically large systems used within the telecommunication network, with the exception of radio equipment. It applies to physically large systems which are comprised of equipment (or systems) requiring installation documentation specific for those sites at which they are to be installed. In order to demonstrate compliance of such systems, a minimum representative system is defined, which is used for compliance testing. Installations built from units of the complying minimum representative system are deemed to satisfy the radiated emission requirements. The minimum representative system is representative of installed systems in terms of function (which includes at least one of each functional unit type) and electromagnetic radiation characteristics. The minimum representative system is subsequently referred to in the present document as the Equipment Under Test (EUT), to be used for compliance testing.

Document History

DS/EN 300127 V1.2.1
December 8, 1999
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radiated emission testing of physically large telecommunication systems
The present document specifies the technical requirements for the radiated emission measurement procedure for physically large systems used within the telecommunication network, with the exception of...

References

Advertisement