ASME/BPVC - N-513-1
N-513-1 Evaluation Criteria for Temporary Acceptance of Flaws in Moderate Energy class 2 or 3 Piping Section XI, Division 1
inactive
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 10 |
Document History
July 1, 2001
N-513-1 Evaluation Criteria for Temporary Acceptance of Flaws in Moderate Energy class 2 or 3 Piping Section XI, Division 1; ERRATA: SUPP 5
(a) These requirements apply to the ASME Section III, ANSI B31.1, and ANSI B31.7 piping, classified by the Owner as Class 2 or 3.
(b) The provisions of the Case apply to Class 2 or 3 piping whose...
N-513-1
July 1, 2001
N-513-1 Evaluation Criteria for Temporary Acceptance of Flaws in Moderate Energy class 2 or 3 Piping Section XI, Division 1
A description is not available for this item.