ASTM International - ASTM C980-13a
Standard Specification for Industrial Chimney Lining Brick
| Organization: | ASTM International |
| Publication Date: | 15 December 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
1.1 This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in industrial chimneys. These brick are normally used with chemical-resistant mortars.
1.2 Terminology related to industrial floor brick is found in Terminology C1232.
1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers solid kiln fired brick made from clay, shale, or mixtures thereof suitable for use in masonry construction in contact with the chemicals present in flue gases found in... View More
Document History