DIN 65464

Aerospace; studs with MJ thread, ring locked, titanium alloy; nominal tensile strength 1100 MPa, for temperatures up to 315 °C

inactive
Organization: DIN
Publication Date: 1 April 1990
Status: inactive
Page Count: 4
ICS Code (Bolts, screws, studs): 49.030.20

Document History

May 1, 2011
Aerospace - Studs with MJ thread, ring locked, titanium alloy - Nominal tensile strength 1100 MPa, for temperatures up to 315 °C; Text in German and English
Studs to this Standard are intended for use in combination with lockrings to LN 29559 to produce high-duty, wear-resistant, vibration-proof and exchangeable bolted connections in materials with lower...
August 1, 2008
Aerospace - Studs with MJ thread, ring locked, titanium alloy - Nominal tensile strength 1100 MPa, for temperatures up to 315 °C
A description is not available for this item.
October 1, 1992
Aerospace; studs with MJ thread, ring locked, titanium alloy; nominal tensile strength 1100 MPa, for temperatures up to 315 °C
A description is not available for this item.
DIN 65464
April 1, 1990
Aerospace; studs with MJ thread, ring locked, titanium alloy; nominal tensile strength 1100 MPa, for temperatures up to 315 °C
A description is not available for this item.
Advertisement