DS/EN 13220

Flow-metering devices for connection to terminal units of medical gas pipeline systems

inactive, Most Current
Organization: DS
Publication Date: 2 February 1999
Status: inactive
Page Count: 18
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This standard applies to: - Flow-metering devices which are connected and disconnected by the operator at terminal units of a medical gas pipeline system for measurement and delivery of medical gases. They can be connected either directly or by means of flexible connecting assemblies. - Flow-metering devices which are connected and disconnected by the operator at gas-specific connection points of devices such as pressure regulators. It applies only to flow-metering devices for the following medical gases: Oxygen; nitrous oxide; air for breathing; carbon dioxide; helium; xenon; specified mixtures of the gases listed above; oxygen/nitrous oxide mixture (50/50 % V/V). Electrical or electronic flow-metering devices are excluded from the scope of this standard.

Document History

DS/EN 13220
February 2, 1999
Flow-metering devices for connection to terminal units of medical gas pipeline systems
This standard applies to: - Flow-metering devices which are connected and disconnected by the operator at terminal units of a medical gas pipeline system for measurement and delivery of medical...

References

Advertisement