DS/EN 300899-4 V1.1.1

Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); Interworking between ISDN User Part (ISUP) version 2 and Digital Subscriber Signalling System No. one (DSS1) protocols; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification

active, Most Current
Organization: DS
Publication Date: 16 July 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the network Abstract Test Suite (ATS) for the interworking between ISDN [13] and non-ISDN access and the ISDN User Part functions and protocol of Signalling System No. 7 [2] to [5]. The interworking between the above signalling protocols is described in EN 300 899-1 [1] and occurs in an exchange with ISDN local exchange functionality and is specified in the context of a typical call in a pure ISDN or mixed ISDN/non-ISDN environment. The non-ISDN access defined in the present document means the analogue line access. The present document applies only to exchanges having implemented the ISUP V2 protocol specification. A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma.

Document History

DS/EN 300899-4 V1.1.1
July 16, 2002
Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); Interworking between ISDN User Part (ISUP) version 2 and Digital Subscriber Signalling System No. one (DSS1) protocols; Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
The present document specifies the network Abstract Test Suite (ATS) for the interworking between ISDN [13] and non-ISDN access and the ISDN User Part functions and protocol of Signalling System No....
Advertisement