FORD - WSK-M64J33-A1

PRIMER, WATERBORNE ANODIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, WET ON WET PAINTING, 175 C BAKING, INITIAL FILL

inactive
Organization: FORD
Publication Date: 1 February 1991
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are anodic electrocoat primer and associated make-up feed material for nominal 20 micrometre film build.

Document History

May 21, 2012
PRIMER, WATERBORNE ANODIC ELECTROCOAT,20 MICROMETRE FILM BUILD, WET ON WET PAINTING, 175 ° C BAKING, INITIAL FILL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are anodic electrocoat primer and associated makeup feed material for nominal 20 micrometre film build.
January 28, 2002
PRIMER, WATERBORNE ANODIC ELECTROCOAT,20 MICROMETRE FILM BUILD, WET ON WET PAINTING, 175 °C BAKING, INITIAL FILL
1. SCOPE The materials defined by these specifications are anodic electrocoat primer and associated make-up feed material for nominal 20 micrometre film build.
WSK-M64J33-A1
February 1, 1991
PRIMER, WATERBORNE ANODIC ELECTROCOAT, 20 MICROMETRE FILM BUILD, WET ON WET PAINTING, 175 C BAKING, INITIAL FILL
1. SCOPE The materials defined by these specifications are anodic electrocoat primer and associated make-up feed material for nominal 20 micrometre film build.

References

Advertisement