DS/EN 12530

Castors and wheels - Castors and wheels for manually propelled institutional applications

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 February 1999
Status: active
Page Count: 18
ICS Code (Other shop fittings): 97.130.99
ICS Code (Hospital equipment): 11.140
scope:

This European Standard specifies the technical requirements, the appropriate dimensions and the requirements for testing. This European Standard applies to castors and wheels which may include braking and/or locking devices, specifically for manually propelled use in an institutional environment. This includes for example, shops, restaurants, hotels, educational buildings and hospitals.

Document History

DS/EN 12530
February 8, 1999
Castors and wheels - Castors and wheels for manually propelled institutional applications
This European Standard specifies the technical requirements, the appropriate dimensions and the requirements for testing. This European Standard applies to castors and wheels which may include...

References

Advertisement