NPFC - MIL-M-28787/49
MODULE, STANDARD ELECTRONIC DIODE, PAIRS, DIGITAL, KEY CODE KDF
| Organization: | NPFC |
| Publication Date: | 20 September 1979 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This document establishes the requirements and test procedures for the procurement of an electronic diode module.
The following electrical parameters reflect the 0° to 60°C end-of-life limits from table I.
Name Diode, pairs Family Digital Key code KDF Size 1A Weight 45 grams maximum Failure rate 0.82 failures/106 hours maximum Environment Class I as specified in MIL-STD-1389 Maximum power dissipation 1.25 W Forward voltage drop IF = 0.5 mA 0.31 V minimum, 0.68 V maximum IF = 3.0 mA 0.39 V minimum, 0.77 V maximum IF = 10 mA 0.45 V minimum, 0.82 V maximum IF = 100 mA 0.56 V minimum, 0.93 V maximum IF = 250 mA 0.60 V minimum, 1.05 V maximum Reverse current VR = 10 V 0.2 μA maximum VR = 400 V 3.0 μA maximum Continuous forward diode current 250 mA maximum Peak one cycle surge current (60 Hz) 5 A maximum
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Electronic Systems Command, ATTN: ELEX 5043, Department of the Navy, Washington, DC, 20360 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
This module contains 12 separate diode pairs with each pair connected in series. Each diode is externally accessible.
Document History