DS/EN 168
Personal eye-protection - Non-optical test methods
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 15 February 2002 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
This European Standard specifies the non-optical test methods for eye-protectors, the requirements for which are contained in other European Standards. Alternative test methods may be used if shown to be equivalent. The optical test methods are given in EN 167. A definition of terms is given in EN 165.
Document History
DS/EN 168
February 15, 2002
Personal eye-protection - Non-optical test methods
This European Standard specifies the non-optical test methods for eye-protectors, the requirements for which are contained in other European Standards. Alternative test methods may be used if shown...
June 16, 1995
Personal eye-protection - Non-optical test methods
This standard specifies the non-optical test methods for eye-protectors, the requirements for which are contained in other European Standards. Alternative test methods may be used if shown to be...
Personal eye-protection - Non-optical test methods
This European Standard specifies non-optical test methods for eye-protectors, the requirements for which are contained in other European Standards.
Personal eye-protection - Non-optical test methods
This European Standard specifies non-optical test methods for eye-protectors, the requirements for which are contained in other European Standards.
Alternative test methods may be used if shown to be...