DS/ISO 8139
Pneumatic fluid power - Cylinders, l0 bar (1 000 kPa) series - Rod end spherical eyes - Mounting dimensions
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
The standard lays down the mounting dimensions required for interchangeability of rod end spherical eyes of pneumatic cy linders. The rod end spherical eyes have been designed speci fically for use with 10 bar (1 000 kPa) series cylinders man ufactured in accordance with ISO 6430, ISO 6431 and ISO 6432 but this does not limit their application. - The spherical bearing end eyes are used on piston rods of pneumatic cylind ers for mechanically transmitting the cylinder force under o scillatory rotationa
Document History