AFNOR - NF EN 3760

Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, threaded to head, in heat and corrosion resisting steel, passivated. Classification : 1100 MPa (at ambient temperature) / 425 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 March 1997
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3760
March 1, 1997
Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, threaded to head, in heat and corrosion resisting steel, passivated. Classification : 1100 MPa (at ambient temperature) / 425 degrees celsius.
A description is not available for this item.
Advertisement