DS/EN 28510-2

Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 ° peel

inactive, Most Current
Organization: DS
Publication Date: 23 June 1994
Status: inactive
Page Count: 16
ICS Code (Adhesives): 83.180
scope:

This part of EN 28510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the other is rigid.

Document History

DS/EN 28510-2
June 23, 1994
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 2: 180 ° peel
This part of EN 28510 specifies a 180° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where one adherend is flexible and the...

References

Advertisement