DIN EN 301215-3

Fixed Radio Systems - Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 3: Multipoint Multimedia Wireless system in 40,5 GHz to 43,5 GHz (Endorsement of the English version EN 301215-3 V 1.1.1 (2001-08) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 November 2002
Status: active
Page Count: 1
ICS Code (Aerials): 33.120.40

Document History

DIN EN 301215-3
November 1, 2002
Fixed Radio Systems - Point to Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems in the 11 GHz to 60 GHz band - Part 3: Multipoint Multimedia Wireless system in 40,5 GHz to 43,5 GHz (Endorsement of the English version EN 301215-3 V 1.1.1 (2001-08) as German Standard)
A description is not available for this item.
Advertisement