ASTM International - ASTM D1049-98

Standard Specification for Rubber Insulating Covers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 7
scope:

1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors, apparatus, or circuits. It includes insulator hoods, dead-end protectors, line hose connectors, cable end covers, and miscellaneous covers. The electrical, physical, and chemical requirements of this specification shall apply also to any new or modified styles of covers that may be developed for specific purposes.

1.2 Two types of covers, differing in chemical and physical characteristics, are provided, and are designated as Type I and Type II covers.

1.3 Five classes of covers, differing in electrical characteristics, are provided, and are designated as Class 0, Class 1, Class 2, Class 3, and Class 4.

1.4 Five styles of covers, differing in design characteristics, are provided, and are designated as Style A, Style B, Style C, Style D, and Style E.

Note 1-Because of the use requirements some covers are semi-rigid and others flexible. The flexible devices should remain suitably flexible for application and removal through normal temperatures of -29 to 54.5°C (-20 to 130°F).

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 18.2.

Document History

June 1, 2022
Standard Specification for Rubber Insulating Covers
1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors,...
December 15, 2017
Standard Specification for Rubber Insulating Covers
1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors,...
October 1, 2010
Standard Specification for Rubber Insulating Covers
1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors,...
September 10, 1998
Standard Specification for Rubber Insulating Covers
1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors,...
ASTM D1049-98
September 10, 1998
Standard Specification for Rubber Insulating Covers
1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors,...
September 10, 1998
Standard Specification for Rubber Insulating Covers
1.1 This specification covers acceptance testing of rubber insulating covers for use as portable protective devices for protection of workers from accidental contact with live electrical conductors,...
January 1, 1993
Standard Specification for Rubber Insulating Covers
A description is not available for this item.
January 1, 1988
Standard Specification for Rubber Insulating Covers
A description is not available for this item.
Advertisement