JSA - JIS B 1535

Rolling bearings - Self-aligning roller bearings

inactive
Buy Now
Organization: JSA
Publication Date: 1 July 1993
Status: inactive
Page Count: 14
ICS Code (Rolling bearings): 21.100.20
scope:

This Japanese Industrial Standard specifies the double row self-aligning roller bearings (hereafter, referred to as "bearings").

Remarks: The standards cited in this Standard are as follows:

JIS B 0104 Rolling bearings - Vocabulary

JIS B 1511 Rolling bearings - General code

JIS B 1512 Boundary dimensions for rolling bearings

JIS B 1513 Designation for rolling bearings

JIS B 1514 Tolerances for rolling bearings

JIS B 1515 Measuring methods for rolling bearings

JIS B 1516 Marking on rolling bearings and packages

JIS B 1517 Packaging of rolling bearings

JIS B 1520 Radial internal clearance of rolling bearings

Document History

November 20, 2013
Rolling bearings - Self-aligning roller bearings
This Standard specifies self-aligning roller bearings (hereafter referred to as "bearings").
JIS B 1535
July 1, 1993
Rolling bearings - Self-aligning roller bearings
This Japanese Industrial Standard specifies the double row self-aligning roller bearings (hereafter, referred to as "bearings"). Remarks: The standards cited in this Standard are as follows: JIS B...
Advertisement