SNV - SN EN 12457-2
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
Document History
SN EN 12457-2
September 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)
A description is not available for this item.