MODUK - DEF STAN 83-44

Cloths, Melton, Wool, Type QX

inactive, Most Current
Organization: MODUK
Publication Date: 17 December 1980
Status: inactive
Page Count: 12
scope:

This Standard relates to wool melton cloths which are used as ,a component in ammunition and specifies the material, methods of test, and other requirements.

The designation 'Type QX' indicates that the material is of a quality suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, its compatibility with explosives in' all environments has not been established, and Design Authorities should therefore seek advice from:

The Direccor

Propellants, Explosives and Rocket Motor Establishment

Powdermill Lane

Waltham Abbey

Essex

on partieular applications

Document History

DEF STAN 83-44
December 17, 1980
Cloths, Melton, Wool, Type QX
This Standard relates to wool melton cloths which are used as ,a component in ammunition and specifies the material, methods of test, and other requirements. The designation 'Type QX' indicates that...

References

Advertisement