DS/ISO/IEC 8880-2
Information technology - Telecommunications and information exchange between systems - Protocol combinations to provide and support the OSI Network Service - Part 2: Provision and support of the connection-mode Network Service
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 November 1994 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Network layer): | 35.100.30 |
scope:
The ISO/IEC 8880 series provides the framework for understanding the set of International Standards that deal with the provision and support of the OSI Network Service. Part 2 identifies the environments to which it applies and specifies the sets of individual standards which describe the use of protocol combinations in those environments.
Document History
DS/ISO/IEC 8880-2
November 10, 1994
Information technology - Telecommunications and information exchange between systems - Protocol combinations to provide and support the OSI Network Service - Part 2: Provision and support of the connection-mode Network Service
The ISO/IEC 8880 series provides the framework for understanding the set of International Standards that deal with the provision and support of the OSI Network Service. Part 2 identifies the...